Vishay Intertechnology, Inc. Through-Hole 0.5 W 3300000 ohm Resistor VR37000003304FA100

Description
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 3300000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000003304FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 3300000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 3300000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003304FA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 3300000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000003304FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 3300000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 3300000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003304FA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 3300000 ohm Resistor - 53-VR37000003304FA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 3300000 ohm Resistor
53-VR37000003304FA100
Through-Hole 0.5 W 3300000 ohm Resistor 53-VR37000003304FA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 3300000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000003304FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 3300000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 3300000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003304FA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 3300000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000003304FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 3300000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 3300000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003304FA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4916CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4916CT-ND
Through Hole Resistors BC4916CT-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4916TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4916TB-ND
Through Hole Resistors BC4916TB-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - VR37000003304FA100
799190-VR37000003304FA100
Through Hole Resistors - VR37000003304FA100 799190-VR37000003304FA100
Manufacturer: Vishay BC Components Win Source Part Number: 799190-VR37000003304 FA100 Series: VR37 Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: Axial Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 3.3M Composition: Metal Film Number of Terminations: 2 Family Name: VR37 Categories: Resistors Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): GC65-3M3FI; HHV-50FT-52-3M3; VRW37-3M3FI; VR37000003304FR500; Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 799190-VR37000003304FA100
Series: VR37
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 3.3M
Composition: Metal Film
Number of Terminations: 2
Family Name: VR37
Categories: Resistors
Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): GC65-3M3FI; HHV-50FT-52-3M3; VRW37-3M3FI; VR37000003304FR500;
Introduction Date: March 15, 2001
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res, 3M3, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 71AH6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 0.5W, Axial, Metal Film Rohs Compliant Vishay
71AH6770
Res, 3M3, 0.5W, Axial, Metal Film Rohs Compliant Vishay 71AH6770
RES, 3M3, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3M3, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Metal Glaze 3.3M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Ammo Pack - 886-VR37000003304FA100 - Utmel Electronic Limited
Hong Kong, China
Res Metal Glaze 3.3M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Ammo Pack
886-VR37000003304FA100
Res Metal Glaze 3.3M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Ammo Pack 886-VR37000003304FA100
Res Metal Glaze 3.3M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Ammo Pack

Res Metal Glaze 3.3M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Ammo Pack

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-VR37000003304FA100 BC4916CT-ND 799190-VR37000003304FA100 71AH6770 886-VR37000003304FA100
Product Name Through-Hole 0.5 W 3300000 ohm Resistor Through Hole Resistors Through Hole Resistors - VR37000003304FA100 Res, 3M3, 0.5W, Axial, Metal Film Rohs Compliant Vishay Res Metal Glaze 3.3M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Ammo Pack
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details