Vishay Precision Group Vr37 5% R5 330K Vishay VR37000003303JR500

Description
VR37 5% R5 330K
Description
VR37 5% R5 330K

Suppliers

Company
Product
Description
Supplier Links
Vr37 5% R5 330K Vishay - 83H1835 - Newark, An Avnet Company
Chicago, IL, United States
Vr37 5% R5 330K Vishay
83H1835
Vr37 5% R5 330K Vishay 83H1835
VR37 5% R5 330K

VR37 5% R5 330K

Supplier's Site
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70121873 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70121873
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70121873
A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection. Features High Pulse Loading Capability Small Size Applications Where High Resistance, High Stability and High Reliability at High Voltage Are Required High Humidity Environment White Goods Power Supplies

A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection.
Features

  • High Pulse Loading Capability
  • Small Size
    Applications
  • Where High Resistance, High Stability and High Reliability at High Voltage Are Required
  • High Humidity Environment
  • White Goods
  • Power Supplies
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 83H1835 70121873
Product Name Vr37 5% R5 330K Vishay Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details