Vishay Precision Group 0.5W 2W Resistor VR37000003303JA100

Description
Res Metal Glaze 330K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal AXL Ammo Pack Product overview: VR37000003303JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003303JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Glaze 330K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal AXL Ammo Pack Product overview: VR37000003303JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003303JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 2W Resistor - 53-VR37000003303JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Resistor
53-VR37000003303JA100
0.5W 2W Resistor 53-VR37000003303JA100
Res Metal Glaze 330K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal AXL Ammo Pack Product overview: VR37000003303JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003303JA10 0 can be used for catalog matching and distributor lookup.

Res Metal Glaze 330K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal AXL Ammo Pack Product overview: VR37000003303JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003303JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4915TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4915TB-ND
Through Hole Resistors BC4915TB-ND
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4915CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4915CT-ND
Through Hole Resistors BC4915CT-ND
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835281
Through Hole Resistors 6835281
Vishay VR37000003303JA100 Resistor

Vishay VR37000003303JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835281P
Through Hole Resistors 6835281P
Vishay VR37000003303JA100 Resistor

Vishay VR37000003303JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695417
Through Hole Resistors 1695417
Vishay VR37000003303JA100 Resistor

Vishay VR37000003303JA100 Resistor

Supplier's Site
Vr37 5% A1 330K Rohs Compliant Vishay - 92C3342 - Newark, An Avnet Company
Chicago, IL, United States
Vr37 5% A1 330K Rohs Compliant Vishay
92C3342
Vr37 5% A1 330K Rohs Compliant Vishay 92C3342
VR37 5% A1 330K ROHS COMPLIANT: YES

VR37 5% A1 330K ROHS COMPLIANT: YES

Supplier's Site
Res, 330Kohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay - 33AK3795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330Kohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
33AK3795
Res, 330Kohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay 33AK3795
RES, 330KOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 330KOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-VR37000003303JA100 BC4915TB-ND 6835281 6835281P 92C3342 33AK3795
Product Name 0.5W 2W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Vr37 5% A1 330K Rohs Compliant Vishay Res, 330Kohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
Resistance Range 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers