Vishay Intertechnology, Inc. Through Hole Resistors - VR37000003303FA100 VR37000003303FA100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165256-VR3700000330 3FA100 Termination: Axial Length: 10 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 330 kΩ Power Rating: 500 mW Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165256-VR3700000330 3FA100 Termination: Axial Length: 10 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 330 kΩ Power Rating: 500 mW Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - VR37000003303FA100 - 1165256-VR37000003303FA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - VR37000003303FA100
1165256-VR37000003303FA100
Through Hole Resistors - VR37000003303FA100 1165256-VR37000003303FA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165256-VR3700000330 3FA100 Termination: Axial Length: 10 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 330 kΩ Power Rating: 500 mW Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165256-VR37000003303FA100
Termination: Axial
Length: 10 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Resistance: 330 kΩ
Power Rating: 500 mW
Diameter: 4 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now
Through-Hole 0.5 W 330000 ohm Resistor - 53-VR37000003303FA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 330000 ohm Resistor
53-VR37000003303FA100
Through-Hole 0.5 W 330000 ohm Resistor 53-VR37000003303FA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 330000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000003303FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 330000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 330000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003303FA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 330000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000003303FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 330000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 330000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003303FA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-VR37000003303FA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR37000003303FA100TB-ND
Through Hole Resistors 56-VR37000003303FA100TB-ND
VR37 1% A1 330K

VR37 1% A1 330K

Buy Now Datasheet
Through Hole Resistors - 56-VR37000003303FA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-VR37000003303FA100CT-ND
Through Hole Resistors 56-VR37000003303FA100CT-ND
VR37 1% A1 330K

VR37 1% A1 330K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1165256-VR37000003303FA100 53-VR37000003303FA100 56-VR37000003303FA100TB-ND
Product Name Through Hole Resistors - VR37000003303FA100 Through-Hole 0.5 W 330000 ohm Resistor Through Hole Resistors
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers