Vishay Precision Group Through Hole Resistors VR37000003005JR500

Description
30 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
30 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHHJ30MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHHJ30MTR-ND
Through Hole Resistors PPCHHJ30MTR-ND
30 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

30 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHHJ30MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHHJ30MCT-ND
Through Hole Resistors PPCHHJ30MCT-ND
30 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

30 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, Metal Film, 30Mohm, 500Mw, 5%, Full Reel; Resistance Vishay - 84R1938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 30Mohm, 500Mw, 5%, Full Reel; Resistance Vishay
84R1938
Resistor, Metal Film, 30Mohm, 500Mw, 5%, Full Reel; Resistance Vishay 84R1938
RESISTOR, METAL FILM, 30MOHM, 500mW, 5%, FULL REEL; Resistance:30Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Type:High Voltage RoHS Compliant: Yes

RESISTOR, METAL FILM, 30MOHM, 500mW, 5%, FULL REEL; Resistance:30Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Type:High Voltage RoHS Compliant: Yes

Supplier's Site
Res, 30Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay - 33AK3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
33AK3794
Res, 30Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay 33AK3794
RES, 30MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 30MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPCHHJ30MTR-ND 84R1938 33AK3794
Product Name Through Hole Resistors Resistor, Metal Film, 30Mohm, 500Mw, 5%, Full Reel; Resistance Vishay Res, 30Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers