Vishay Precision Group Through Hole Resistors VR37000002205JA100

Description
Vishay VR37000002205JA100 Resistor
Request a Quote Datasheet
Description
Vishay VR37000002205JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4844472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4844472
Through Hole Resistors 4844472
Vishay VR37000002205JA100 Resistor

Vishay VR37000002205JA100 Resistor

Supplier's Site
Through Hole Resistors - 4844472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4844472P
Through Hole Resistors 4844472P
Vishay VR37000002205JA100 Resistor

Vishay VR37000002205JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4913TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4913TB-ND
Through Hole Resistors BC4913TB-ND
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4913CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4913CT-ND
Through Hole Resistors BC4913CT-ND
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 22000000 ohm Resistor - 53-VR37000002205JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 22000000 ohm Resistor
53-VR37000002205JA100
Through-Hole 0.5 W 22000000 ohm Resistor 53-VR37000002205JA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 22000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002205JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 22000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 22000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002205JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 22000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002205JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 22000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 22000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002205JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Vr37 Series, 22 Mohm, 500 Mw, 5%, 3500 V, Axial Leaded Rohs Compliant Vishay - 55T7387 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Vr37 Series, 22 Mohm, 500 Mw, 5%, 3500 V, Axial Leaded Rohs Compliant Vishay
55T7387
Through Hole Resistor, Vr37 Series, 22 Mohm, 500 Mw, 5%, 3500 V, Axial Leaded Rohs Compliant Vishay 55T7387
Through Hole Resistor, VR37 Series, 22 Mohm, 500 mW, 5%, 3500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, VR37 Series, 22 Mohm, 500 mW, 5%, 3500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4844472 4844472P BC4913TB-ND 53-VR37000002205JA100 55T7387
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.5 W 22000000 ohm Resistor Through Hole Resistor, Vr37 Series, 22 Mohm, 500 Mw, 5%, 3500 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Metal glaze Metal Glaze MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0220 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers