Vishay VR37000002204JA100 Resistor
Vishay VR37000002204JA100 Resistor
Vishay VR37000002204JA100 Resistor
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 2200000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002204JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2200000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2200000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002204JA10
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Win Source Part Number: 1130530-VR3700000220
Category: Resistors>Through Hole Resistors
Series: VR37
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.2 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4911TB,BC4911CT
RES, 2M2, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4844359 | 4844359P | 53-VR37000002204JA100 | BC4911CT-ND | 1130530-VR37000002204JA100 | 71AH6768 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 0.5 W 2200000 ohm Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | Res, 2M2, 0.5W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal glaze | Metal Glaze | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.0022 ohms | 2.20E6 ohms | ||||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |