Vishay Intertechnology, Inc. Through Hole Resistors VR37000002204FA100

Description
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4910TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4910TB-ND
Through Hole Resistors BC4910TB-ND
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4910CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4910CT-ND
Through Hole Resistors BC4910CT-ND
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 2.2Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay - 33AK3793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
33AK3793
Res, 2.2Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay 33AK3793
RES, 2.2MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 2.2MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4910TB-ND 33AK3793
Product Name Through Hole Resistors Res, 2.2Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details