Vishay Precision Group Through-Hole 0.5 W 220000 ohm Resistor VR37000002203JA100

Description
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002203JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002203JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 220000 ohm Resistor - 53-VR37000002203JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 220000 ohm Resistor
53-VR37000002203JA100
Through-Hole 0.5 W 220000 ohm Resistor 53-VR37000002203JA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002203JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002203JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4424TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4424TB-ND
Through Hole Resistors BC4424TB-ND
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4424CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4424CT-ND
Through Hole Resistors BC4424CT-ND
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835287
Through Hole Resistors 6835287
Vishay VR37000002203JA100 Resistor

Vishay VR37000002203JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835287P
Through Hole Resistors 6835287P
Vishay VR37000002203JA100 Resistor

Vishay VR37000002203JA100 Resistor

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - VR37000002203JA100
806856-VR37000002203JA100
Through Hole Resistors - VR37000002203JA100 806856-VR37000002203JA100
Manufacturer: Vishay BC Components Win Source Part Number: 806856-VR37000002203 JA100 Packaging: Tape & Box (TB) Features: High Voltage, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 220 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 806856-VR37000002203JA100
Packaging: Tape & Box (TB)
Features: High Voltage, Pulse Withstanding
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 220 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 220K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 85AH5853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
85AH5853
Res, 220K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 85AH5853
RES, 220K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 220K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-VR37000002203JA100 BC4424TB-ND 6835287 6835287P 806856-VR37000002203JA100 85AH5853
Product Name Through-Hole 0.5 W 220000 ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors - VR37000002203JA100 Res, 220K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details