Vishay Intertechnology, Inc. Resistors - Through Hole Resistors VR37000002005FA100

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325902-VR3700000200 5FA100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4908TB,BC4908CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325902-VR3700000200 5FA100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4908TB,BC4908CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1325902-VR37000002005FA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325902-VR37000002005FA100
Resistors - Through Hole Resistors 1325902-VR37000002005FA100
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325902-VR3700000200 5FA100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4908TB,BC4908CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325902-VR37000002005FA100
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 20 mOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4908TB,BC4908CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - BC4908CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4908CT-ND
Through Hole Resistors BC4908CT-ND
20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4908TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4908TB-ND
Through Hole Resistors BC4908TB-ND
20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 20000000 ohm Resistor - 53-VR37000002005FA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 20000000 ohm Resistor
53-VR37000002005FA100
Through-Hole 0.5 W 20000000 ohm Resistor 53-VR37000002005FA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 20000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002005FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 20000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 20000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002005FA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 20000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000002005FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 20000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 20000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000002005FA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 20Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay - 33AK3792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
33AK3792
Res, 20Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay 33AK3792
RES, 20MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 20MOHM, 0.5W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1325902-VR37000002005FA100 BC4908CT-ND 53-VR37000002005FA100 33AK3792
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 0.5 W 20000000 ohm Resistor Res, 20Mohm, 0.5W, Metal Film, Axial Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details