Vishay Intertechnology, Inc. Through Hole Resistors VR37000002004FA100

Description
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4907TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4907TB-ND
Through Hole Resistors BC4907TB-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4907CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4907CT-ND
Through Hole Resistors BC4907CT-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374883-VR37000002004FA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374883-VR37000002004FA100
Resistors - Through Hole Resistors 1374883-VR37000002004FA100
Win Source Part Number: 1374883-VR3700000200 4FA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR37 Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 2 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374883-VR37000002004FA100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR37
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 2 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Resistor,metal Glaze,2Mohms,3.5Kwv,1+/-% Tol,-200,200Ppm-Tc Vishay - 88M3506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2Mohms,3.5Kwv,1+/-% Tol,-200,200Ppm-Tc Vishay
88M3506
Resistor,metal Glaze,2Mohms,3.5Kwv,1+/-% Tol,-200,200Ppm-Tc Vishay 88M3506
Resistor,Metal Glaze,2MOhms,3.5KWV, 1+/-% Tol,-200,200ppm-TC

Resistor,Metal Glaze,2MOhms,3.5KWV,1+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4907TB-ND 1374883-VR37000002004FA100 88M3506
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor,metal Glaze,2Mohms,3.5Kwv,1+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers