Vishay Precision Group Through Hole Resistors VR37000001005JA100

Description
Vishay VR37000001005JA100 Resistor
Request a Quote Datasheet
Description
Vishay VR37000001005JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4844450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4844450P
Through Hole Resistors 4844450P
Vishay VR37000001005JA100 Resistor

Vishay VR37000001005JA100 Resistor

Supplier's Site
Through Hole Resistors - 1667832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667832
Through Hole Resistors 1667832
Vishay VR37000001005JA100 Resistor

Vishay VR37000001005JA100 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374275-VR37000001005JA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374275-VR37000001005JA100
Resistors - Through Hole Resistors 1374275-VR37000001005JA100
Win Source Part Number: 1374275-VR3700000100 5JA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR37 Features: High Voltage, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374275-VR37000001005JA100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR37
Features: High Voltage, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 10 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
0.5W 3.5kV Resistor - 53-VR37000001005JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 3.5kV Resistor
53-VR37000001005JA100
0.5W 3.5kV Resistor 53-VR37000001005JA100
10MR 5% 0.5W Axial Metal Film Resistor, 3.5kV Product overview: VR37000001005JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 3.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 3.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000001005JA10 0 can be used for catalog matching and distributor lookup.

10MR 5% 0.5W Axial Metal Film Resistor, 3.5kV Product overview: VR37000001005JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 3.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 3.5kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000001005JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4423TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4423TB-ND
Through Hole Resistors BC4423TB-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4423CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4423CT-ND
Through Hole Resistors BC4423CT-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, Metal Glaze, 10 Mohm, 500 Mw, 5%; Resistance Vishay - 92C3339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 10 Mohm, 500 Mw, 5%; Resistance Vishay
92C3339
Resistor, Metal Glaze, 10 Mohm, 500 Mw, 5%; Resistance Vishay 92C3339
RESISTOR, METAL GLAZE, 10 MOHM, 500 MW, 5%; Resistance:10Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 10 MOHM, 500 MW, 5%; Resistance:10Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 10M, 5%, 500Mw, Axial, Metal Film; Resistance Vishay - 96Y9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 500Mw, Axial, Metal Film; Resistance Vishay
96Y9842
Res, 10M, 5%, 500Mw, Axial, Metal Film; Resistance Vishay 96Y9842
RES, 10M, 5%, 500MW, AXIAL, METAL FILM; Resistance:10Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:3.5kV; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 10M, 5%, 500MW, AXIAL, METAL FILM; Resistance:10Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:3.5kV; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4844450P 1667832 1374275-VR37000001005JA100 53-VR37000001005JA100 BC4423TB-ND 92C3339 96Y9842
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors 0.5W 3.5kV Resistor Through Hole Resistors Resistor, Metal Glaze, 10 Mohm, 500 Mw, 5%; Resistance Vishay Res, 10M, 5%, 500Mw, Axial, Metal Film; Resistance Vishay
Technology / Construction Metal Glaze Metal glaze MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.0100 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers