Vishay Precision Group Resistors - Through Hole Resistors VR37000001004FA100

Description
Win Source Part Number: 1374736-VR3700000100 4FA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR37 Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 1 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374736-VR3700000100 4FA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR37 Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 1 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374736-VR37000001004FA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374736-VR37000001004FA100
Resistors - Through Hole Resistors 1374736-VR37000001004FA100
Win Source Part Number: 1374736-VR3700000100 4FA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR37 Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 1 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374736-VR37000001004FA100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR37
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 1 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole 0.5 W 1000000 ohm Resistor - 53-VR37000001004FA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 1000000 ohm Resistor
53-VR37000001004FA100
Through-Hole 0.5 W 1000000 ohm Resistor 53-VR37000001004FA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000001004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000001004FA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000001004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000001004FA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4897CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4897CT-ND
Through Hole Resistors BC4897CT-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4897TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4897TB-ND
Through Hole Resistors BC4897TB-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 71AH6766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay
71AH6766
Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay 71AH6766
RES, 1M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1MΩ 0.5W ±200ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS - 17930-VR37000001004FA100 - Utmel Electronic Limited
Hong Kong, China
1MΩ 0.5W ±200ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
17930-VR37000001004FA100
1MΩ 0.5W ±200ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS 17930-VR37000001004FA100
1MΩ 0.5W ±200ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

1MΩ 0.5W ±200ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1374736-VR37000001004FA100 53-VR37000001004FA100 BC4897CT-ND 71AH6766 17930-VR37000001004FA100
Product Name Resistors - Through Hole Resistors Through-Hole 0.5 W 1000000 ohm Resistor Through Hole Resistors Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Vishay 1MΩ 0.5W ±200ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers