Vishay Precision Group Resistance Vishay VR25000007504FA500.

Description
Resistance:7.5Mohm; Product Range:VR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes
Description
Resistance:7.5Mohm; Product Range:VR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 61AC2641 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
61AC2641
Resistance Vishay 61AC2641
Resistance:7.5Mohm; Product Range:VR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes

Resistance:7.5Mohm; Product Range:VR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC2641
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 7.50E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details