Vishay Intertechnology, Inc. Through Hole Resistors VR25000006804JA500

Description
6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4421TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4421TB-ND
Through Hole Resistors BC4421TB-ND
6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4421CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4421CT-ND
Through Hole Resistors BC4421CT-ND
6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Vr25 Series, 6.8 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay - 64T4357 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Vr25 Series, 6.8 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
64T4357
Through Hole Metal Film Resistor, Vr25 Series, 6.8 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay 64T4357
Through Hole Metal Film Resistor, VR25 Series, 6.8 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, VR25 Series, 6.8 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
RES 6.8M OHM 1/4W 5% AXIAL - 886-VR25000006804JA500 - Utmel Electronic Limited
Hong Kong, China
RES 6.8M OHM 1/4W 5% AXIAL
886-VR25000006804JA500
RES 6.8M OHM 1/4W 5% AXIAL 886-VR25000006804JA500
RES 6.8M OHM 1/4W 5% AXIAL

RES 6.8M OHM 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number BC4421TB-ND 64T4357 886-VR25000006804JA500
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Vr25 Series, 6.8 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay RES 6.8M OHM 1/4W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details