Vishay VR25000006804JA100 Resistor
Vishay VR25000006804JA100 Resistor
6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4844567 | 4844567P | 56-VR25000006804JA100TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal glaze | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 6.80E6 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts |