Metal Film Resistors - Through Hole 680Kohms 5% Product overview: VR25000006803JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000006803JA10
Win Source Part Number: 1374854-VR2500000680
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: VR25
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 680 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay VR25000006803JA100 Resistor
Vishay VR25000006803JA100 Resistor
680 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
680 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
RES, 680K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-VR25000006803JA100 | 1374854-VR25000006803JA100 | 6835269 | 6835269P | BC4893CT-ND | 85AH5848 |
| Product Name | Through-Hole Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 680K, 0.25W, Axial, Metal Film Rohs Compliant Vishay |
| Resistance Range | 680000 ohms | 680000 ohms | 680000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 1600 volts | |||||
| Operating AC Voltage | 1600 volts | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |