Win Source Part Number: 1374900-VR2500000560
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: VR25
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 560 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
560 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
560 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 560000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000005603JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 560000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 560000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000005603JA10
Vishay VR25000005603JA100 Resistor
Vishay VR25000005603JA100 Resistor
Vishay VR25000005603JA100 Resistor
RES, 560K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374900-VR25000005603JA100 | BC4891TB-ND | 53-VR25000005603JA100 | 6835265 | 6835265P | 85AH5846 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole 0.25 W 560000 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Res, 560K, 0.25W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Metal glaze | MetalFilm | ||
| Resistance Range | 560000 ohms | 560000 ohms | 560000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |