Vishay Intertechnology, Inc. Through-Hole 0.25 W 5100000 ohm Resistor VR25000005104JA100

Description
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 5100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000005104JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 5100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 5100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000005104JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 5100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000005104JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 5100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 5100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000005104JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25 W 5100000 ohm Resistor - 53-VR25000005104JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 5100000 ohm Resistor
53-VR25000005104JA100
Through-Hole 0.25 W 5100000 ohm Resistor 53-VR25000005104JA100
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 5100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000005104JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 5100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 5100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000005104JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 5100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000005104JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 5100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 5100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000005104JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4890CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4890CT-ND
Through Hole Resistors BC4890CT-ND
5.1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

5.1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4890TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4890TB-ND
Through Hole Resistors BC4890TB-ND
5.1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

5.1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-VR25000005104JA100 BC4890CT-ND
Product Name Through-Hole 0.25 W 5100000 ohm Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 1600 volts
Operating AC Voltage 1600 volts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details