The Vishay 4.7M Ohm, 0.25W axial metal film resistor is designed for applications requiring high resistance, stability, and reliability, particularly in high voltage environments. It is AEC-Q200 qualified and meets safety requirements including UL1676 and IEC 60065. The resistor features a maximum operating voltage of 1600V and a temperature coefficient of ,â§ ±200 ppm/K. It is suitable for use in power supplies, automotive electronics, and high humidity conditions. The resistor is RoHS compliant and has a light blue lacquer coating for protection against electrical, mechanical, and climatic factors. It is packaged in quantities of 1000 units in a fan-folded box, ensuring compatibility with automatic insertion equipment.
4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Win Source Part Number: 1374886-VR2500000470
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: VR25
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 4.7 MOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay VR25000004704JA100 Resistor
Vishay VR25000004704JA100 Resistor
Vishay VR25000004704JA100 Resistor
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 4700000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000004704JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 4700000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 4700000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000004704JA10
RES, 4.7M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4889CT-ND | 1374886-VR25000004704JA100 | 4844545 | 4844545P | 53-VR25000004704JA100 | 85AH5845 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 0.25 W 4700000 ohm Resistor | Res, 4.7M, 0.25W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | MetalFilm | MetalFilm | Metal glaze | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |