Vishay Precision Group Through Hole Resistors VR25000004704FA500

Description
4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4888TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4888TB-ND
Through Hole Resistors BC4888TB-ND
4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4888CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4888CT-ND
Through Hole Resistors BC4888CT-ND
4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Vr25 Series, 4.7 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay - 17X0173 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Vr25 Series, 4.7 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
17X0173
Through Hole Metal Film Resistor, Vr25 Series, 4.7 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay 17X0173
Through Hole Metal Film Resistor, VR25 Series, 4.7 Mohm, 250 mW, - 1%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, VR25 Series, 4.7 Mohm, 250 mW, - 1%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4888TB-ND 17X0173
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Vr25 Series, 4.7 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details