RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 470000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000004703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 470000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 470000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000004703JA10
Manufacturer: Vishay
Win Source Part Number: 902851-VR25000004703
Series: VR25
Operating Temperature Range: -55°C ~ 155°C
Features: 470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4887TB, BC4887CT
Vishay VR25000004703JA100 Resistor
Vishay VR25000004703JA100 Resistor
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
RES, 470K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-VR25000004703JA100 | 902851-VR25000004703JA100 | 6835262 | 6835262P | BC4887TB-ND | 85AH5844 |
| Product Name | Through-Hole 0.25 W 470000 ohm Resistor | Through Hole Resistors - VR25000004703JA100 | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 470K, 0.25W, Axial, Metal Film Rohs Compliant Vishay |
| Resistance Range | 470000 ohms | 470000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Technology / Construction | MetalFilm | Metal glaze | MetalFilm | MetalFilm | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |