Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108795-VR2500000470
Termination: Axial
Length: 7.5 mm
Tolerance: 1 %
Military Standard: Not
Resistance: 470 kΩ
Categories: Custom Parts
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108795-VR25000004703FA500 |
| Product Name | Custom Parts - Custom Parts (U - Z) - VR25000004703FA500 |