Vishay Precision Group Through Hole Resistors VR25000003303JA500

Description
330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4884CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4884CT-ND
Through Hole Resistors BC4884CT-ND
330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4884TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4884TB-ND
Through Hole Resistors BC4884TB-ND
330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Vr25 Series, 330 Kohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay - 64T4353 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Vr25 Series, 330 Kohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
64T4353
Through Hole Metal Film Resistor, Vr25 Series, 330 Kohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay 64T4353
Through Hole Metal Film Resistor, VR25 Series, 330 kohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, VR25 Series, 330 kohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4884CT-ND 64T4353
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Vr25 Series, 330 Kohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details