330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Vishay VR25000003303JA100 Resistor
Vishay VR25000003303JA100 Resistor
Vishay VR25000003303JA100 Resistor
RES, 330KOHM, 0.25W, METAL FILM, AXIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-2120-1-ND | 6835253 | 6835253P | 33AK3790 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 330Kohm, 0.25W, Metal Film, Axial Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | Metal glaze | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 5 +/- % |