RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 2200000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000002204JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 2200000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 2200000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000002204JA50
Win Source Part Number: 1036069-VR2500000220
Category: Resistors>Through Hole Resistors
Series: VR25
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.2 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MCCFR0W4J0225A50; SFR2500002204JA500; HVR3700002204JA100; VR37000002204JA100; CFR16J2M2; CF14JT2M20; CFR-25JT-52-2M2;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4880TB,BC4880CT
2.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
2.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Through Hole Metal Film Resistor, VR25 Series, 2.2 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-VR25000002204JA500 | 1036069-VR25000002204JA500 | BC4880CT-ND | 64T4350 |
| Product Name | Through-Hole 0.25 W 2200000 ohm Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Vr25 Series, 2.2 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 1600 volts | |||
| Operating AC Voltage | 1600 volts | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |