Vishay Precision Group Through Hole Resistors VR25000002204FA500

Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4878CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4878CT-ND
Through Hole Resistors BC4878CT-ND
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4878TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4878TB-ND
Through Hole Resistors BC4878TB-ND
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Vr25 Series, 2.2 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay - 08X6571 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Vr25 Series, 2.2 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
08X6571
Through Hole Metal Film Resistor, Vr25 Series, 2.2 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay 08X6571
Through Hole Metal Film Resistor, VR25 Series, 2.2 Mohm, 250 mW, - 1%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, VR25 Series, 2.2 Mohm, 250 mW, - 1%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4878CT-ND 08X6571
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Vr25 Series, 2.2 Mohm, 250 Mw, 1%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers