The Vishay resistor with a resistance value of 2.2MΩ and a power rating of 0.25W is a metal film axial resistor that is RoHS compliant. It features a temperature coefficient of ,â§ ±200 ppm/K and is available with tolerances of ±1%, ±5%, and ±10%. This resistor is designed for high stability and reliability in applications requiring high resistance, particularly in high voltage environments, with a maximum operating voltage of 1600V AC/DC. The resistor is suitable for use in various applications, including power supplies and automotive electronics. It is UL approved and meets several safety standards, including IEC 60065 and AEC-Q200 qualifications. The product is packaged in a taped format for automatic insertion, ensuring ease of use in assembly processes.
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 1 %, 200 ppm, 2200000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000002204FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 2200000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 2200000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000002204FA10
Win Source Part Number: 972465-VR25000002204
Category: Resistors>Through Hole Resistors
Series: VR25
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.2 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4877TB,BC4877CT
RES, 2.2M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4877TB-ND | 53-VR25000002204FA100 | 972465-VR25000002204FA100 | 85AH5838 |
| Product Name | Through Hole Resistors | Through-Hole 0.25 W 2200000 ohm Resistor | Resistors - Through Hole Resistors | Res, 2.2M, 0.25W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |