Vishay Precision Group Through Hole Resistors VR25000001504JA100

Description
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4873TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4873TB-ND
Through Hole Resistors BC4873TB-ND
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4873CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4873CT-ND
Through Hole Resistors BC4873CT-ND
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835275
Through Hole Resistors 6835275
Vishay VR25000001504JA100 Resistor

Vishay VR25000001504JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835275P
Through Hole Resistors 6835275P
Vishay VR25000001504JA100 Resistor

Vishay VR25000001504JA100 Resistor

Supplier's Site
Through-Hole 0.25 W 1500000 ohm Resistor - 53-VR25000001504JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 1500000 ohm Resistor
53-VR25000001504JA100
Through-Hole 0.25 W 1500000 ohm Resistor 53-VR25000001504JA100
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 1500000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001504JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1500000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1500000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001504JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 1500000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001504JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1500000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1500000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001504JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1.5M, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 85AH5835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5M, 0.25W, Axial, Metal Film Rohs Compliant Vishay
85AH5835
Res, 1.5M, 0.25W, Axial, Metal Film Rohs Compliant Vishay 85AH5835
RES, 1.5M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1.5M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4873TB-ND 6835275 6835275P 53-VR25000001504JA100 85AH5835
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.25 W 1500000 ohm Resistor Res, 1.5M, 0.25W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal glaze MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details