Through Hole Metal Film Resistor, VR25 Series, 1.2 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-VR25000001204JA500CT-ND | 64T4342 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Vr25 Series, 1.2 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |