Vishay Precision Group Through Hole Resistors VR25000001004JR500

Description
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4417TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4417TB-ND
Through Hole Resistors BC4417TB-ND
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4417CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4417CT-ND
Through Hole Resistors BC4417CT-ND
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 71AH6762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay
71AH6762
Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay 71AH6762
RES, 1M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Ceramic Housed - 70121870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Ceramic Housed
70121870
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Ceramic Housed 70121870
High Ohmic⁄High Voltage Resistors, Axial Leaded, 0.25 W, ± 5% Tolerance, 1600 VDC A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection. Features High Pulse Loading Capability Small Size Applications Where High Resistance, High Stability and High Reliability at High Voltage Are Required High Humidity Environment White Goods Power Supplies

High Ohmic⁄High Voltage Resistors, Axial Leaded, 0.25 W, ± 5% Tolerance, 1600 VDC
A metal glazed film is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned electrolytic copper wires are welded to the end-caps. The resistors are coated with a light blue lacquer which provides electrical, mechanical, and climatic protection.
Features

  • High Pulse Loading Capability
  • Small Size
    Applications
  • Where High Resistance, High Stability and High Reliability at High Voltage Are Required
  • High Humidity Environment
  • White Goods
  • Power Supplies
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number BC4417TB-ND 71AH6762 70121870
Product Name Through Hole Resistors Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details