Vishay Precision Group Through-Hole 0.25 W 1000000 ohm Resistor VR25000001004JA500

Description
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001004JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001004JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001004JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001004JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25 W 1000000 ohm Resistor - 53-VR25000001004JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 1000000 ohm Resistor
53-VR25000001004JA500
Through-Hole 0.25 W 1000000 ohm Resistor 53-VR25000001004JA500
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001004JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001004JA50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001004JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001004JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325919-VR25000001004JA500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325919-VR25000001004JA500
Resistors - Through Hole Resistors 1325919-VR25000001004JA500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325919-VR2500000100 4JA500 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200, High Voltage, Pulse Withstanding Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: VR25 5% A5 1M0,T1955653,BC4416C T,BC4416TB,5043HV1M0 00J18AFX,Q6979215ZD, 5043HV1M000J18AFX-ND ,VR25000001004JA500- ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325919-VR25000001004JA500
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200, High Voltage, Pulse Withstanding
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: VR25 5% A5 1M0,T1955653,BC4416CT,BC4416TB,5043HV1M000J18AFX,Q6979215ZD,5043HV1M000J18AFX-ND,VR25000001004JA500-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - BC4416TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4416TB-ND
Through Hole Resistors BC4416TB-ND
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4416CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4416CT-ND
Through Hole Resistors BC4416CT-ND
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Vr25 Series, 1 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay - 53X0989 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Vr25 Series, 1 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
53X0989
Through Hole Metal Film Resistor, Vr25 Series, 1 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay 53X0989
Through Hole Metal Film Resistor, VR25 Series, 1 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, VR25 Series, 1 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-VR25000001004JA500 1325919-VR25000001004JA500 BC4416TB-ND 53X0989
Product Name Through-Hole 0.25 W 1000000 ohm Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Vr25 Series, 1 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1600 volts
Operating AC Voltage 1600 volts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details