Vishay Precision Group Through Hole Resistors VR25000001004FA500

Description
Vishay VR25000001004FA500 Resistor
Request a Quote Datasheet
Description
Vishay VR25000001004FA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 667682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
667682
Through Hole Resistors 667682
Vishay VR25000001004FA500 Resistor

Vishay VR25000001004FA500 Resistor

Supplier's Site
Through Hole Resistors - BC4867TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4867TB-ND
Through Hole Resistors BC4867TB-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4867CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4867CT-ND
Through Hole Resistors BC4867CT-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Vishay - 33AH2620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Vishay
33AH2620
Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Vishay 33AH2620
RES, 1M, 1%, 250MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:VR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 1M, 1%, 250MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:VR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 667682 BC4867TB-ND 33AH2620
Product Name Through Hole Resistors Through Hole Resistors Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Vishay
Technology / Construction Thin Film, Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details