Vishay Intertechnology, Inc. Resistors - Through Hole Resistors VR25000001004FA100

Description
Win Source Part Number: 1006509-VR2500000100 4FA100 Category: Resistors>Through Hole Resistors Series: VR25 Features: Automotive AEC-Q200, High Voltage, Pulse Withstanding Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VR25 1% A1 1M0,BC4415CT,BC4415T B,VR25000001004FA100 -ND
Request a Quote Datasheet
Description
Win Source Part Number: 1006509-VR2500000100 4FA100 Category: Resistors>Through Hole Resistors Series: VR25 Features: Automotive AEC-Q200, High Voltage, Pulse Withstanding Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VR25 1% A1 1M0,BC4415CT,BC4415T B,VR25000001004FA100 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1006509-VR25000001004FA100
Resistors - Through Hole Resistors 1006509-VR25000001004FA100
Win Source Part Number: 1006509-VR2500000100 4FA100 Category: Resistors>Through Hole Resistors Series: VR25 Features: Automotive AEC-Q200, High Voltage, Pulse Withstanding Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VR25 1% A1 1M0,BC4415CT,BC4415T B,VR25000001004FA100 -ND

Win Source Part Number: 1006509-VR25000001004FA100
Category: Resistors>Through Hole Resistors
Series: VR25
Features: Automotive AEC-Q200, High Voltage, Pulse Withstanding
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: VR25 1% A1 1M0,BC4415CT,BC4415TB,VR25000001004FA100-ND

Buy Now Datasheet
Through-Hole 0.25 W 1000000 ohm Resistor - 53-VR25000001004FA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 1000000 ohm Resistor
53-VR25000001004FA100
Through-Hole 0.25 W 1000000 ohm Resistor 53-VR25000001004FA100
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 1 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001004FA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 1 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000001004FA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000001004FA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4415TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4415TB-ND
Through Hole Resistors BC4415TB-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4415CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4415CT-ND
Through Hole Resistors BC4415CT-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 85AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay
85AH5832
Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay 85AH5832
RES, 1M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1006509-VR25000001004FA100 53-VR25000001004FA100 BC4415TB-ND 85AH5832
Product Name Resistors - Through Hole Resistors Through-Hole 0.25 W 1000000 ohm Resistor Through Hole Resistors Res, 1M, 0.25W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details