Vishay Intertechnology, Inc. MOSFET Transistor VQ3001P

Description
Transistor, Product overview: VQ3001P from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VQ3001P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor, Product overview: VQ3001P from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VQ3001P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-VQ3001P
MOSFET Transistor 285-VQ3001P
Transistor, Product overview: VQ3001P from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VQ3001P can be used for catalog matching and distributor lookup.

Transistor, Product overview: VQ3001P from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VQ3001P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P - 399189-VQ3001P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P
399189-VQ3001P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P 399189-VQ3001P
Manufacturer: Vishay Win Source Part Number: 399189-VQ3001P Packaging: Tube/Rail FET Type: 2 N and 2 P-Channel FET Feature: Standard Family Name: VQ3001P Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 850mA, 600mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 110pF @ 15V Maximum Rds On at Id,Vgs: 1 Ohm @ 1A, 12V Alternative Parts (Cross-Reference): VQ3001P-2; VQ3001P-E3; Introduction Date: August 07, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 399189-VQ3001P
Packaging: Tube/Rail
FET Type: 2 N and 2 P-Channel
FET Feature: Standard
Family Name: VQ3001P
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 850mA, 600mA
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 110pF @ 15V
Maximum Rds On at Id,Vgs: 1 Ohm @ 1A, 12V
Alternative Parts (Cross-Reference): VQ3001P-2; VQ3001P-E3;
Introduction Date: August 07, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-VQ3001P 399189-VQ3001P
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P
Polarity N-Channel; P-Channel P-Channel
PD 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data