Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P-E3 VQ3001P-E3

Description
Manufacturer: Vishay Win Source Part Number: 399191-VQ3001P-E3 Packaging: Tube/Rail FET Type: 2 N and 2 P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 850mA, 600mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 110pF @ 15V Maximum Rds On at Id,Vgs: 1 Ohm @ 1A, 12V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 399191-VQ3001P-E3 Packaging: Tube/Rail FET Type: 2 N and 2 P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 850mA, 600mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 110pF @ 15V Maximum Rds On at Id,Vgs: 1 Ohm @ 1A, 12V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P-E3 - 399191-VQ3001P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P-E3
399191-VQ3001P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P-E3 399191-VQ3001P-E3
Manufacturer: Vishay Win Source Part Number: 399191-VQ3001P-E3 Packaging: Tube/Rail FET Type: 2 N and 2 P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 850mA, 600mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 110pF @ 15V Maximum Rds On at Id,Vgs: 1 Ohm @ 1A, 12V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 399191-VQ3001P-E3
Packaging: Tube/Rail
FET Type: 2 N and 2 P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 850mA, 600mA
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 110pF @ 15V
Maximum Rds On at Id,Vgs: 1 Ohm @ 1A, 12V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30V 0.85A MOSFET Transistor - 289-VQ3001P-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.85A MOSFET Transistor
289-VQ3001P-E3
30V 0.85A MOSFET Transistor 289-VQ3001P-E3
MOSFET 2N/2P-CH 30V 0.85A Product overview: VQ3001P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.85A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VQ3001P-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N/2P-CH 30V 0.85A Product overview: VQ3001P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.85A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VQ3001P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VQ3001P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VQ3001P-E3
MOSFET 2N/2P-CH 30V 0.85A

MOSFET 2N/2P-CH 30V 0.85A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 399191-VQ3001P-E3 289-VQ3001P-E3 VQ3001P-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ3001P-E3 30V 0.85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers