Vishay Intertechnology, Inc. 30V 0.6A MOSFET Transistor VQ2001P

Description
MOSFET 4P-CH 30V 0.6A 14DIP Product overview: VQ2001P from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VQ2001P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 4P-CH 30V 0.6A 14DIP Product overview: VQ2001P from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VQ2001P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 0.6A MOSFET Transistor - 289-VQ2001P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.6A MOSFET Transistor
289-VQ2001P
30V 0.6A MOSFET Transistor 289-VQ2001P
MOSFET 4P-CH 30V 0.6A 14DIP Product overview: VQ2001P from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VQ2001P can be used for catalog matching and distributor lookup.

MOSFET 4P-CH 30V 0.6A 14DIP Product overview: VQ2001P from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VQ2001P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ2001P - 1117607-VQ2001P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ2001P
1117607-VQ2001P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ2001P 1117607-VQ2001P
Manufacturer: Vishay Win Source Part Number: 1117607-VQ2001P Packaging: Tube/Rail FET Type: 4 P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 600mA Gate-Source Threshold Voltage: 4.5V @ 1mA Max Input Capacitance: 150pF @ 15V Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 12V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117607-VQ2001P
Packaging: Tube/Rail
FET Type: 4 P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 600mA
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Input Capacitance: 150pF @ 15V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 12V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VQ2001P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VQ2001P
MOSFET 4P-CH 30V 0.6A 14DIP

MOSFET 4P-CH 30V 0.6A 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-VQ2001P 1117607-VQ2001P VQ2001P
Product Name 30V 0.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ2001P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers