Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1004J VQ1004J

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104053-VQ1004J Length: 19.3 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Height: 3.81 mm Weight: 1.200007 g Number of Channels: 4 Width: 7.11 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Continuous Drain Current (ID): 460 mA Drain to Source Resistance: 3.5 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104053-VQ1004J Length: 19.3 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Height: 3.81 mm Weight: 1.200007 g Number of Channels: 4 Width: 7.11 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Continuous Drain Current (ID): 460 mA Drain to Source Resistance: 3.5 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1004J - 1104053-VQ1004J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1004J
1104053-VQ1004J
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1004J 1104053-VQ1004J
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104053-VQ1004J Length: 19.3 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Height: 3.81 mm Weight: 1.200007 g Number of Channels: 4 Width: 7.11 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Continuous Drain Current (ID): 460 mA Drain to Source Resistance: 3.5 Ω Gate to Source Voltage (Vgs): 30 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104053-VQ1004J
Length: 19.3 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Height: 3.81 mm
Weight: 1.200007 g
Number of Channels: 4
Width: 7.11 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 2 W
Continuous Drain Current (ID): 460 mA
Drain to Source Resistance: 3.5 Ω
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1104053-VQ1004J
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1004J
Package Type SOT3; PDIP
Unlock Full Specs
to access all available technical data

Similar Products