VISHAY PRECISION GROUP
VPR221Z 0R5-1RF -- VPR221Z 1R00000 1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221Z 1R00000 1% Vishay Foil Resistors
VPR221Z 0R5-1RF
Description
VPR221Z 1R00000 1%
Description
VPR221Z 1R00000 1%
Suppliers
Vpr221Z 1R00000 1% Vishay Foil Resistors
76M4580
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4580 |
|
Product Name
|
Vpr221Z 1R00000 1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
21 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details