VISHAY PRECISION GROUP
VPR221Z 0R5-1RD -- VPR221Z 1R00000 0.5% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221Z 1R00000 0.5% Vishay Foil Resistors
VPR221Z 0R5-1RD
Description
VPR221Z 1R00000 0.5%
Description
VPR221Z 1R00000 0.5%
Suppliers
Vpr221Z 1R00000 0.5% Vishay Foil Resistors
76M4579
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4579 |
|
Product Name
|
Vpr221Z 1R00000 0.5% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
10 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers