VISHAY PRECISION GROUP
VPR221SZ >20R-500RT -- VPR221SZ 500R000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221Sz 500R000 0.01% Vishay Foil Resistors
VPR221SZ >20R-500RT
Description
VPR221SZ 500R000 0.01%
Description
VPR221SZ 500R000 0.01%
Suppliers
Vpr221Sz 500R000 0.01% Vishay Foil Resistors
76M4540
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4540 |
|
Product Name
|
Vpr221Sz 500R000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0150 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details