VISHAY PRECISION GROUP
VPR221SZ 1R-2RB -- VPR221SZ 2R00000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221Sz 2R00000 0.1% Vishay Foil Resistors
VPR221SZ 1R-2RB
Description
VPR221SZ 2R00000 0.1%
Description
VPR221SZ 2R00000 0.1%
Suppliers
Vpr221Sz 2R00000 0.1% Vishay Foil Resistors
76M4558
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4558 |
|
Product Name
|
Vpr221Sz 2R00000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
8200 ohms
Tolerance
5 +/- %
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details