VISHAY PRECISION GROUP
VPR221SZ 10R-20RT -- VPR221SZ 20R0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221Sz 20R0000 0.01% Vishay Foil Resistors
VPR221SZ 10R-20RT
Description
VPR221SZ 20R0000 0.01%
Description
VPR221SZ 20R0000 0.01%
Suppliers
Vpr221Sz 20R0000 0.01% Vishay Foil Resistors
76M4562
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4562 |
|
Product Name
|
Vpr221Sz 20R0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
240000 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details