Vishay Precision Group Vpr221S 5R0000 0.05% Vishay Foil Resistors VPR221S 2R-5RA

Description
VPR221S 5R0000 0.05%
Description
VPR221S 5R0000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vpr221S 5R0000 0.05% Vishay Foil Resistors - 76M4522 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221S 5R0000 0.05% Vishay Foil Resistors
76M4522
Vpr221S 5R0000 0.05% Vishay Foil Resistors 76M4522
VPR221S 5R0000 0.05%

VPR221S 5R0000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M4522
Product Name Vpr221S 5R0000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers