Vishay Precision Group Vpr221 1R0000 2.0% Vishay Foil Resistors VPR221 0R5-1RG

Description
VPR221 1R0000 2.0%
Description
VPR221 1R0000 2.0%

Suppliers

Company
Product
Description
Supplier Links
Vpr221 1R0000 2.0% Vishay Foil Resistors - 76M4476 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 1R0000 2.0% Vishay Foil Resistors
76M4476
Vpr221 1R0000 2.0% Vishay Foil Resistors 76M4476
VPR221 1R0000 2.0%

VPR221 1R0000 2.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M4476
Product Name Vpr221 1R0000 2.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details