VISHAY PRECISION GROUP
VPR221 0R5-1RF -- VPR221 1R0000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221 1R0000 1.0% Vishay Foil Resistors
VPR221 0R5-1RF
Description
VPR221 1R0000 1.0%
Description
VPR221 1R0000 1.0%
Suppliers
Vpr221 1R0000 1.0% Vishay Foil Resistors
76M4475
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4475 |
|
Product Name
|
Vpr221 1R0000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.2400 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers