Vishay Precision Group Vpr221 1R0000 0.25% Vishay Foil Resistors VPR221 0R5-1RC

Description
VPR221 1R0000 0.25%
Description
VPR221 1R0000 0.25%

Suppliers

Company
Product
Description
Supplier Links
Vpr221 1R0000 0.25% Vishay Foil Resistors - 76M4473 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 1R0000 0.25% Vishay Foil Resistors
76M4473
Vpr221 1R0000 0.25% Vishay Foil Resistors 76M4473
VPR221 1R0000 0.25%

VPR221 1R0000 0.25%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M4473
Product Name Vpr221 1R0000 0.25% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details