VISHAY PRECISION GROUP
VPR220 >500R-10KT -- VPR220 10K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr220 10K000 0.01% Vishay Foil Resistors
VPR220 >500R-10KT
Description
VPR220 10K000 0.01%
Description
VPR220 10K000 0.01%
Suppliers
Vpr220 10K000 0.01% Vishay Foil Resistors
76M4378
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4378 |
|
Product Name
|
Vpr220 10K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.33 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details