Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0300L VP0300L

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170124-VP0300L Length: 4.7 mm Drain to Source Voltage (Vdss): -30 V Number of Elements: 1 Power Dissipation: 800 mW Height: 4.7 mm Weight: 1.437803 g Number of Channels: 1 Number of Pins: 3 Width: 3.68 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 800 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 320 mA Drain to Source Resistance: 2.5 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170124-VP0300L Length: 4.7 mm Drain to Source Voltage (Vdss): -30 V Number of Elements: 1 Power Dissipation: 800 mW Height: 4.7 mm Weight: 1.437803 g Number of Channels: 1 Number of Pins: 3 Width: 3.68 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 800 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 320 mA Drain to Source Resistance: 2.5 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0300L - 1170124-VP0300L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0300L
1170124-VP0300L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0300L 1170124-VP0300L
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170124-VP0300L Length: 4.7 mm Drain to Source Voltage (Vdss): -30 V Number of Elements: 1 Power Dissipation: 800 mW Height: 4.7 mm Weight: 1.437803 g Number of Channels: 1 Number of Pins: 3 Width: 3.68 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 800 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 320 mA Drain to Source Resistance: 2.5 Ω Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170124-VP0300L
Length: 4.7 mm
Drain to Source Voltage (Vdss): -30 V
Number of Elements: 1
Power Dissipation: 800 mW
Height: 4.7 mm
Weight: 1.437803 g
Number of Channels: 1
Number of Pins: 3
Width: 3.68 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 800 mW
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 320 mA
Drain to Source Resistance: 2.5 Ω
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1170124-VP0300L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0300L
Package Type SOT3; SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

60V 57A MOSFET Transistor - 278-AUIRFZ44VZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details