Vishay Intertechnology, Inc. SMD 5300V Logic IC VOW137-X017T

Description
Logic IC Output Optocoupler, 1-Element, 5300V Isolation, GREEN, SMD-8 Product overview: VOW137-X017T from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VOW137-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Element, 5300V Isolation, GREEN, SMD-8 Product overview: VOW137-X017T from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VOW137-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5300V Logic IC - 902-VOW137-X017T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5300V Logic IC
902-VOW137-X017T
SMD 5300V Logic IC 902-VOW137-X017T
Logic IC Output Optocoupler, 1-Element, 5300V Isolation, GREEN, SMD-8 Product overview: VOW137-X017T from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VOW137-X017T can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 1-Element, 5300V Isolation, GREEN, SMD-8 Product overview: VOW137-X017T from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5300V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VOW137-X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 902-VOW137-X017T
Product Name SMD 5300V Logic IC
Propagation Delay 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS02W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details